Amphenol Corporation Modular Jacks RJE031660110

Description
Modular Jacks, Modular Jack - Right Angle, Input Output Connectors 6P6C, Without Shield, Without Panel Stop., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJE031660110.
Request a Quote Datasheet
Description
Modular Jacks, Modular Jack - Right Angle, Input Output Connectors 6P6C, Without Shield, Without Panel Stop., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJE031660110.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jacks - RJE031660110 - Amphenol Communications Solutions
Nashua, NH, United States
Modular Jacks
RJE031660110
Modular Jacks RJE031660110
Modular Jacks, Modular Jack - Right Angle, Input Output Connectors 6P6C, Without Shield, Without Panel Stop., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJE031660110.

Modular Jacks, Modular Jack - Right Angle, Input Output Connectors 6P6C, Without Shield, Without Panel Stop., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJE031660110.

Supplier's Site
Modular Connectors / Ethernet Connectors - RJE031660110 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
RJE031660110
Modular Connectors / Ethernet Connectors RJE031660110
6P6C, No Shield, Single Port

6P6C, No Shield, Single Port

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - RJE031660110-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
RJE031660110-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks RJE031660110-ND
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Shielded

Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Shielded

Buy Now Datasheet
Rj11 Connector, 1Port, Jack, 6P6C, Cat3; Modular Connector Type Amphenol Communications Solutions - 39M0831 - Newark, An Avnet Company
Chicago, IL, United States
Rj11 Connector, 1Port, Jack, 6P6C, Cat3; Modular Connector Type Amphenol Communications Solutions
39M0831
Rj11 Connector, 1Port, Jack, 6P6C, Cat3; Modular Connector Type Amphenol Communications Solutions 39M0831
RJ11 CONNECTOR, 1PORT, JACK, 6P6C, CAT3; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: No

RJ11 CONNECTOR, 1PORT, JACK, 6P6C, CAT3; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: No

Supplier's Site
6P6C, No Shield, No Leds, Single Port Amphenol Communications Solutions - 77AJ9262 - Newark, An Avnet Company
Chicago, IL, United States
6P6C, No Shield, No Leds, Single Port Amphenol Communications Solutions
77AJ9262
6P6C, No Shield, No Leds, Single Port Amphenol Communications Solutions 77AJ9262
6P6C, NO SHIELD, NO LEDS, SINGLE PORT

6P6C, NO SHIELD, NO LEDS, SINGLE PORT

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number RJE031660110 RJE031660110 RJE031660110-ND 39M0831 77AJ9262
Product Name Modular Jacks Modular Connectors / Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Rj11 Connector, 1Port, Jack, 6P6C, Cat3; Modular Connector Type Amphenol Communications Solutions 6P6C, No Shield, No Leds, Single Port Amphenol Communications Solutions
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector
Gender Female / Jack
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1205-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
RJ45 Connectors - 1888250-2 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Press-Fit
Mounting Board Mount, Panel Mount
View Details
5 suppliers