Modular Jacks, Modular Jack - 6P4C, Right Angle, Single Port, Wihout Shield, No LEDs, Amphenol is one of the leading manufacturers of Modular Jacks. Contact us today for more details about part number RJE01J4001.
6P4C, Single Port, No Shield
Jack Modular Connector 6p4c (RJ11, RJ14) 90° Angle (Right) Unshielded
MODULAR CONN, R/A JACK, 6P6C, 1PORT, TH; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors 6P4C No Shield
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RJE01J4001 | RJE01J4001 | RJE01J4001-ND | 49X2905 | RJE01J4001 |
| Product Name | Modular Jacks | Modular Connectors / Ethernet Connectors | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Conn, R/a Jack, 6P6C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions | Modular Connectors / Ethernet Connectors |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Gender | Female / Jack | Female / Jack | |||
| Geometry | Right Angle | Right Angle | |||
| Termination | Through Hole | Through Hole |