Amphenol Commercial Products Modular Jacks RJE01G2001

Description
Modular Jacks, Modular Jack - Right Angle, Input Output Connectors 6P2C, Right Angle, without shield, without LEDs.., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJE01G2001.
Request a Quote Datasheet
Description
Modular Jacks, Modular Jack - Right Angle, Input Output Connectors 6P2C, Right Angle, without shield, without LEDs.., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJE01G2001.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jacks - RJE01G2001 - Amphenol Communications Solutions
Nashua, NH, United States
Modular Jacks
RJE01G2001
Modular Jacks RJE01G2001
Modular Jacks, Modular Jack - Right Angle, Input Output Connectors 6P2C, Right Angle, without shield, without LEDs.., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJE01G2001.

Modular Jacks, Modular Jack - Right Angle, Input Output Connectors 6P2C, Right Angle, without shield, without LEDs.., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJE01G2001.

Supplier's Site
Singapore, Singapore
Electronic Connector
366-RJE01G2001
Electronic Connector 366-RJE01G2001
Conn Telephone/Telecom RCP 6 POS Solder RA Thru-Hole 1 Port Product overview: RJE01G2001 from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-RJE01G2001 can be used for catalog matching and distributor lookup.

Conn Telephone/Telecom RCP 6 POS Solder RA Thru-Hole 1 Port Product overview: RJE01G2001 from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-RJE01G2001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Modular Connectors - Jacks - 1060110-RJE01G2001 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Jacks
1060110-RJE01G2001
Connectors, Interconnects - Modular Connectors - Jacks 1060110-RJE01G2001
Win Source Part Number: 1060110-RJE01G2001 Category: Connectors, Interconnects>Modula r Connectors - Jacks Series: RJE01 Features: Board Lock Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Package: Tray Contact Material: Phosphor Bronze Shielding: Unshielded Housing Material: Thermoplastic Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 48 LED Color: Does Not Contain LED Tab Direction: Up Number of Positions/Contacts: 6p2c (RJ11) Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 85°C Alternative Parts (Cross-Reference): 22-28-4023; 22-28-4030; 22-28-4033; 103185-2; 103185-3; 5-146870-1; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Amphenol ICC (Commercial Products) Base Product Number: RJE01

Win Source Part Number: 1060110-RJE01G2001
Category: Connectors, Interconnects>Modular Connectors - Jacks
Series: RJE01
Features: Board Lock
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Tray
Contact Material: Phosphor Bronze
Shielding: Unshielded
Housing Material: Thermoplastic
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 48
LED Color: Does Not Contain LED
Tab Direction: Up
Number of Positions/Contacts: 6p2c (RJ11)
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 85°C
Alternative Parts (Cross-Reference): 22-28-4023; 22-28-4030; 22-28-4033; 103185-2; 103185-3; 5-146870-1;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (Commercial Products)
Base Product Number: RJE01

Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - RJE01G2001-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
RJE01G2001-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks RJE01G2001-ND
Jack Modular Connector 6p2c (RJ11) 90° Angle (Right) Unshielded

Jack Modular Connector 6p2c (RJ11) 90° Angle (Right) Unshielded

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - RJE01G2001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
RJE01G2001
Modular Connectors / Ethernet Connectors RJE01G2001
6P2C, Single Port, No Shield

6P2C, Single Port, No Shield

Buy Now
6P2C, Single Port, No Shield / Tube Amphenol Communications Solutions - 49X2881 - Newark, An Avnet Company
Chicago, IL, United States
6P2C, Single Port, No Shield / Tube Amphenol Communications Solutions
49X2881
6P2C, Single Port, No Shield / Tube Amphenol Communications Solutions 49X2881
6P2C, Single Port, No Shield / Tube

6P2C, Single Port, No Shield / Tube

Supplier's Site
Modular Connectors / Ethernet Connectors - RJE01G2001 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJE01G2001
Modular Connectors / Ethernet Connectors RJE01G2001
Modular Connectors / Ethernet Connectors 6P2C Single Port No Shield

Modular Connectors / Ethernet Connectors 6P2C Single Port No Shield

Buy Now Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RJE01G2001 366-RJE01G2001 1060110-RJE01G2001 RJE01G2001-ND RJE01G2001 49X2881 RJE01G2001
Product Name Modular Jacks Electronic Connector Connectors, Interconnects - Modular Connectors - Jacks Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors 6P2C, Single Port, No Shield / Tube Amphenol Communications Solutions Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack Female / Jack
Geometry Right Angle
Unlock Full Specs
to access all available technical data