Amphenol Sine Systems Between Series Adapter Cables RJD32U1-0050

Description
Cable Assembly USB A Male Plug to RJ45 Female 1.64' (500.0mm)
Request a Quote Datasheet
Description
Cable Assembly USB A Male Plug to RJ45 Female 1.64' (500.0mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - 889-3387-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
889-3387-ND
Between Series Adapter Cables 889-3387-ND
Cable Assembly USB A Male Plug to RJ45 Female 1.64' (500.0mm)

Cable Assembly USB A Male Plug to RJ45 Female 1.64' (500.0mm)

Buy Now Datasheet
Adptr Cable, Usb A Plug-Rj45 Skt, 500Mm; Connector To Connector Amphenol Sine/tuchel - 98AC5493 - Newark, An Avnet Company
Chicago, IL, United States
Adptr Cable, Usb A Plug-Rj45 Skt, 500Mm; Connector To Connector Amphenol Sine/tuchel
98AC5493
Adptr Cable, Usb A Plug-Rj45 Skt, 500Mm; Connector To Connector Amphenol Sine/tuchel 98AC5493
ADPTR CABLE, USB A PLUG-RJ45 SKT, 500MM; Connector to Connector:Type A USB 2.0 Plug to RJ45 Jack; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:Amphe-Dante™ Series RoHS Compliant: Yes

ADPTR CABLE, USB A PLUG-RJ45 SKT, 500MM; Connector to Connector:Type A USB 2.0 Plug to RJ45 Jack; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:Amphe-Dante™ Series RoHS Compliant: Yes

Supplier's Site
Adptr Cable, Usb A Plug-Rj45 Skt, 500Mm; Cable Length Imperial Amphenol Sine/tuchel - 29AK5112 - Newark, An Avnet Company
Chicago, IL, United States
Adptr Cable, Usb A Plug-Rj45 Skt, 500Mm; Cable Length Imperial Amphenol Sine/tuchel
29AK5112
Adptr Cable, Usb A Plug-Rj45 Skt, 500Mm; Cable Length Imperial Amphenol Sine/tuchel 29AK5112
ADPTR CABLE, USB A PLUG-RJ45 SKT, 500MM; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Colour:Black; Product Range:Amphe-Dante RJD Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:USB 2.0 A Plug; Connector RoHS Compliant: Yes

ADPTR CABLE, USB A PLUG-RJ45 SKT, 500MM; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Colour:Black; Product Range:Amphe-Dante RJD Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:USB 2.0 A Plug; Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 889-3387-ND 98AC5493 29AK5112
Product Name Between Series Adapter Cables Adptr Cable, Usb A Plug-Rj45 Skt, 500Mm; Connector To Connector Amphenol Sine/tuchel Adptr Cable, Usb A Plug-Rj45 Skt, 500Mm; Cable Length Imperial Amphenol Sine/tuchel
Product Type Serial; USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
1/4″ Phone Plug to Banana Plug, Test Cable - 2603 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details