Amphenol Sine Systems Between Series Adapter Cables RJD2103-0050

Description
Cable Assembly XLR Female to RJ45, 8p3c 1.64' (500.0mm)
Request a Quote Datasheet
Description
Cable Assembly XLR Female to RJ45, 8p3c 1.64' (500.0mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - 889-3384-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
889-3384-ND
Between Series Adapter Cables 889-3384-ND
Cable Assembly XLR Female to RJ45, 8p3c 1.64' (500.0mm)

Cable Assembly XLR Female to RJ45, 8p3c 1.64' (500.0mm)

Buy Now Datasheet
Adptr Cable, Xlr-Rj45 Socket, 500Mm; Connector Type A Amphenol Sine/tuchel - 98AC5490 - Newark, An Avnet Company
Chicago, IL, United States
Adptr Cable, Xlr-Rj45 Socket, 500Mm; Connector Type A Amphenol Sine/tuchel
98AC5490
Adptr Cable, Xlr-Rj45 Socket, 500Mm; Connector Type A Amphenol Sine/tuchel 98AC5490
ADPTR CABLE, XLR-RJ45 SOCKET, 500MM; Connector Type A:XLR 3 Position Jack; Connector Type B:RJ45 Jack; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:Amphe-Dante™ Series RoHS Compliant: Yes

ADPTR CABLE, XLR-RJ45 SOCKET, 500MM; Connector Type A:XLR 3 Position Jack; Connector Type B:RJ45 Jack; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:Amphe-Dante™ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 889-3384-ND 98AC5490
Product Name Between Series Adapter Cables Adptr Cable, Xlr-Rj45 Socket, 500Mm; Connector Type A Amphenol Sine/tuchel
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details