Amphenol Sine Systems Between Series Adapter Cables RJD1212-0050

Description
Cable Assembly XLR Male (2) to RJ45, 8p3c 1.64' (500.0mm)
Request a Quote Datasheet
Description
Cable Assembly XLR Male (2) to RJ45, 8p3c 1.64' (500.0mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - 889-1868-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
889-1868-ND
Between Series Adapter Cables 889-1868-ND
Cable Assembly XLR Male (2) to RJ45, 8p3c 1.64' (500.0mm)

Cable Assembly XLR Male (2) to RJ45, 8p3c 1.64' (500.0mm)

Buy Now Datasheet
Cable, Rj45 Jack-Xlr Plug, 0.5M, Black; Connector Type A Amphenol Sine/tuchel - 23AC1163 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Rj45 Jack-Xlr Plug, 0.5M, Black; Connector Type A Amphenol Sine/tuchel
23AC1163
Cable, Rj45 Jack-Xlr Plug, 0.5M, Black; Connector Type A Amphenol Sine/tuchel 23AC1163
CABLE, RJ45 JACK-XLR PLUG, 0.5M, BLACK; Connector Type A:RJ45 Jack; Connector Type B:XLR Plug; Cable Length - Imperial:19.68"; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:Amphe-Dante RoHS Compliant: Yes

CABLE, RJ45 JACK-XLR PLUG, 0.5M, BLACK; Connector Type A:RJ45 Jack; Connector Type B:XLR Plug; Cable Length - Imperial:19.68"; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:Amphe-Dante RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Between Series Adapter Cables - RJD1212-0050 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Between Series Adapter Cables
RJD1212-0050
Cable Assemblies - Between Series Adapter Cables RJD1212-0050
CBL ASSY DL XLR M TO RJ45 1.64'

CBL ASSY DL XLR M TO RJ45 1.64'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 889-1868-ND 23AC1163 RJD1212-0050
Product Name Between Series Adapter Cables Cable, Rj45 Jack-Xlr Plug, 0.5M, Black; Connector Type A Amphenol Sine/tuchel Cable Assemblies - Between Series Adapter Cables
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Display Screen Portable Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type DisplayPort
View Details
RF Cable Assemblies - 1080893-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.2461 ft (0.7500 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Black PVC Single Wire - 56020070 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details