The RJCSE series is a single-port, right-angle, surface-mount modular jack with integrated LEDs for link activity indication and optional EMI shielding. It supports industry-standard 8P8C plugs, operates from -55°C to +85°C, and is rated for 1.5A, 125V AC, and 1000V AC dielectric withstand. The LEDs have a forward voltage of 1.9V max at 2mA for single colors and 2.6V max at 20mA for bicolors, with wavelengths of 587±7nm (yellow), 565±7nm (green), or 625±5nm (red). Contact resistance is 20mΩ max, insulation resistance is 500MΩ min at 500V DC, and durability is 750 mating cycles with 50µin gold plating. The unit is RoHS compliant, UL listed, and packaged for tape and reel reflow processing. The case dimensions are not specified.
Modular Jacks, Modular Jack - Single Port, 8P8C, Right Angle, Suface mount, With Shield, With LEDs, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack, part number RJCSE4B8G0102
| Amphenol Communications Solutions | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | RJCSE4B8G0102 |
| Product Name | Modular Jacks |
| Connector Type | Modular Connector and RJ Connector |