Amphenol Communications Solutions Connector, Shld, Rj45, Jack, 8P8C; Modular Connector Type Amphenol Communications Solutions RJCSE-5384-01

Description
CONNECTOR, SHLD, RJ45, JACK, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; LEDs:With LEDRoHS Compliant: No
Datasheet
Description
CONNECTOR, SHLD, RJ45, JACK, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; LEDs:With LEDRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Shld, Rj45, Jack, 8P8C; Modular Connector Type Amphenol Communications Solutions - 79Y0458 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Shld, Rj45, Jack, 8P8C; Modular Connector Type Amphenol Communications Solutions
79Y0458
Connector, Shld, Rj45, Jack, 8P8C; Modular Connector Type Amphenol Communications Solutions 79Y0458
CONNECTOR, SHLD, RJ45, JACK, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; LEDs:With LEDRoHS Compliant: No

CONNECTOR, SHLD, RJ45, JACK, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; LEDs:With LEDRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79Y0458
Product Name Connector, Shld, Rj45, Jack, 8P8C; Modular Connector Type Amphenol Communications Solutions
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details