Connector
Amphenol Communications Solutions
Amphenol Communications Solutions
Modular Connectors / Ethernet Connectors RJ45;8 contacts;sh RA TH;SMT w/LEDs
CONNECTOR, SHLD, RJ45, JACK, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; LEDs:With LEDRoHS Compliant: No
RJ45 CONN, R/A JACK, 8P8C, 1PORT, SMT ROHS COMPLIANT: YES
| Powell Electronics, Inc. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RJCSE-5381-01 | 1820646 | RJCSE-5381-01 | 79Y0457 | 29AK5108 |
| Product Name | Ethernet Connectors | Modular Connectors / Ethernet Connectors | Connector, Shld, Rj45, Jack, 8P8C; Modular Connector Type Amphenol Communications Solutions | Rj45 Conn, R/a Jack, 8P8C, 1Port, Smt Rohs Compliant Amphenol Communications Solutions | |
| Category | Modular Connector and RJ Connector | ||||
| Connector Type | RJ-45 | Modular Connector and RJ Connector | Modular Connector and RJ Connector | ||
| Gender | Male / Plug; Female / Jack | Female / Jack | |||
| Mounting | Surface mount | Panel Mount | Surface Mount |