Amphenol Communications Solutions Connector, Rj45, Jack, 8P8C; Modular Connector Type Amphenol Communications Solutions RJCSE-5084-01

Description
CONNECTOR, RJ45, JACK, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; LEDs:With LED RoHS Compliant: No
Datasheet
Description
CONNECTOR, RJ45, JACK, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; LEDs:With LED RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rj45, Jack, 8P8C; Modular Connector Type Amphenol Communications Solutions - 79Y0454 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 8P8C; Modular Connector Type Amphenol Communications Solutions
79Y0454
Connector, Rj45, Jack, 8P8C; Modular Connector Type Amphenol Communications Solutions 79Y0454
CONNECTOR, RJ45, JACK, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; LEDs:With LED RoHS Compliant: No

CONNECTOR, RJ45, JACK, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; LEDs:With LED RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79Y0454
Product Name Connector, Rj45, Jack, 8P8C; Modular Connector Type Amphenol Communications Solutions
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120 Housings Green - 1321G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers