Amphenol Commercial Products Connector, Rj45, Jack, 8P8C; Modular Connector Type Amphenol Communications Solutions RJCSE-5081-01

Description
CONNECTOR, RJ45, JACK, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; LEDs:With LED RoHS Compliant: No
Datasheet
Description
CONNECTOR, RJ45, JACK, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; LEDs:With LED RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rj45, Jack, 8P8C; Modular Connector Type Amphenol Communications Solutions - 79Y0453 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 8P8C; Modular Connector Type Amphenol Communications Solutions
79Y0453
Connector, Rj45, Jack, 8P8C; Modular Connector Type Amphenol Communications Solutions 79Y0453
CONNECTOR, RJ45, JACK, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; LEDs:With LED RoHS Compliant: No

CONNECTOR, RJ45, JACK, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; LEDs:With LED RoHS Compliant: No

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - RJCSE-5081-01 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJCSE-5081-01
Modular Connectors / Ethernet Connectors RJCSE-5081-01
Modular Connectors / Ethernet Connectors RJ45;8 contacts RA TH; SMT w/LEDs

Modular Connectors / Ethernet Connectors RJ45;8 contacts RA TH; SMT w/LEDs

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 79Y0453 RJCSE-5081-01
Product Name Connector, Rj45, Jack, 8P8C; Modular Connector Type Amphenol Communications Solutions Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Bulkhead Jack - 111202 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
PCI Express - 10025026-10000PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers