Amphenol Corporation Modular/Ethernet Connector (RJ45, RJ11) Jacks RJ11F72N

Description
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Straight Unshielded Cat5e
Request a Quote Datasheet
Description
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Straight Unshielded Cat5e
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Jacks - APC1125-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
APC1125-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks APC1125-ND
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Straight Unshielded Cat5e

Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Straight Unshielded Cat5e

Buy Now Datasheet
Swedesboro, NJ, United States
Field Bus Connector

Field Bus Connector

Buy Now
Rj11 Ethernet Connector, Jack 6 Position Panel; Modular Connector Type Amphenol Pcd - 27M3415 - Newark, An Avnet Company
Chicago, IL, United States
Rj11 Ethernet Connector, Jack 6 Position Panel; Modular Connector Type Amphenol Pcd
27M3415
Rj11 Ethernet Connector, Jack 6 Position Panel; Modular Connector Type Amphenol Pcd 27M3415
RJ11 ETHERNET CONNECTOR, JACK 6 POSITION PANEL; Modular Connector Type:RJ45 Bayonet Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:IP68; Shielding:Shielded RoHS Compliant: Yes

RJ11 ETHERNET CONNECTOR, JACK 6 POSITION PANEL; Modular Connector Type:RJ45 Bayonet Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:IP68; Shielding:Shielded RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - RJ11F72N - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJ11F72N
Modular Connectors / Ethernet Connectors RJ11F72N
Modular Connectors / Ethernet Connectors Female Solder Nickel Jam Nut Receptacle

Modular Connectors / Ethernet Connectors Female Solder Nickel Jam Nut Receptacle

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number APC1125-ND RJ11F72N 27M3415 RJ11F72N
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks Rj11 Ethernet Connector, Jack 6 Position Panel; Modular Connector Type Amphenol Pcd Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details