Amphenol Corporation Modular/Ethernet Connector (RJ45, RJ11) Jacks RJ11F72B

Description
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Straight Unshielded Cat5e
Request a Quote
Description
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Straight Unshielded Cat5e
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RJ11 Ethernet Connector, Jack 6 Position Panel, part number 93K7840, is a modular connector type designed for robust applications. It features a 6-position, 6-contact (6P6C) configuration, making it suitable for various networking needs. The connector is shielded, providing enhanced protection against electromagnetic interference, which is crucial in maintaining signal integrity in demanding environments. It has an IP68 rating, indicating that it is dust-tight and can withstand immersion in water, making it ideal for outdoor or harsh conditions. This product is RoHS compliant, ensuring it meets environmental standards. Its design is compatible with RJ45 bayonet jacks, facilitating easy integration into existing systems.

Datasheet Summary
Powered by GS/AI

The RJ11 Ethernet Connector, Jack 6 Position Panel, part number 93K7840, is a modular connector type designed for robust applications. It features a 6-position, 6-contact (6P6C) configuration, making it suitable for various networking needs. The connector is shielded, providing enhanced protection against electromagnetic interference, which is crucial in maintaining signal integrity in demanding environments. It has an IP68 rating, indicating that it is dust-tight and can withstand immersion in water, making it ideal for outdoor or harsh conditions. This product is RoHS compliant, ensuring it meets environmental standards. Its design is compatible with RJ45 bayonet jacks, facilitating easy integration into existing systems.

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Jacks - APC1124-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
APC1124-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks APC1124-ND
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Straight Unshielded Cat5e

Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Straight Unshielded Cat5e

Buy Now Datasheet
Swedesboro, NJ, United States
Field Bus Connector

Field Bus Connector

Buy Now
Rj11 Ethernet Connector, Jack 6 Position Panel; Modular Connector Type Amphenol Pcd - 93K7840 - Newark, An Avnet Company
Chicago, IL, United States
Rj11 Ethernet Connector, Jack 6 Position Panel; Modular Connector Type Amphenol Pcd
93K7840
Rj11 Ethernet Connector, Jack 6 Position Panel; Modular Connector Type Amphenol Pcd 93K7840
RJ11 ETHERNET CONNECTOR, JACK 6 POSITION PANEL; Modular Connector Type:RJ45 Bayonet Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:IP68; Shielding:Shielded RoHS Compliant: Yes

RJ11 ETHERNET CONNECTOR, JACK 6 POSITION PANEL; Modular Connector Type:RJ45 Bayonet Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:IP68; Shielding:Shielded RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - RJ11F72B - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJ11F72B
Modular Connectors / Ethernet Connectors RJ11F72B
Modular Connectors / Ethernet Connectors Female Solder Black Jam Nut Receptacle

Modular Connectors / Ethernet Connectors Female Solder Black Jam Nut Receptacle

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number APC1124-ND RJ11F72B 93K7840 RJ11F72B
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks Rj11 Ethernet Connector, Jack 6 Position Panel; Modular Connector Type Amphenol Pcd Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products