Amphenol Corporation Modular/Ethernet Connector Adapters RJ11F71N

Description
Modular Coupler Connector Jack, 6p6c (RJ11) To Jack, 6p6c (RJ11) Unshielded
Request a Quote Datasheet
Description
Modular Coupler Connector Jack, 6p6c (RJ11) To Jack, 6p6c (RJ11) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector Adapters - APC1123-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector Adapters
APC1123-ND
Modular/Ethernet Connector Adapters APC1123-ND
Modular Coupler Connector Jack, 6p6c (RJ11) To Jack, 6p6c (RJ11) Unshielded

Modular Coupler Connector Jack, 6p6c (RJ11) To Jack, 6p6c (RJ11) Unshielded

Buy Now Datasheet
Swedesboro, NJ, United States
Field Bus Connector

Field Bus Connector

Buy Now
Modular Connectors / Ethernet Connectors - RJ11F71N - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJ11F71N
Modular Connectors / Ethernet Connectors RJ11F71N
Modular Connectors / Ethernet Connectors Female RJ11 Jam Nut Receptacle Nickel

Modular Connectors / Ethernet Connectors Female RJ11 Jam Nut Receptacle Nickel

Buy Now Datasheet
Rj11 Ethernet Connector, Jack 6 Position Panel; Modular Connector Type Amphenol Pcd - 27M3414 - Newark, An Avnet Company
Chicago, IL, United States
Rj11 Ethernet Connector, Jack 6 Position Panel; Modular Connector Type Amphenol Pcd
27M3414
Rj11 Ethernet Connector, Jack 6 Position Panel; Modular Connector Type Amphenol Pcd 27M3414
RJ11 ETHERNET CONNECTOR, JACK 6 POSITION PANEL; Modular Connector Type:RJ45 Bayonet Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:IP68; Shielding:Shielded RoHS Compliant: Yes

RJ11 ETHERNET CONNECTOR, JACK 6 POSITION PANEL; Modular Connector Type:RJ45 Bayonet Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:IP68; Shielding:Shielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number APC1123-ND RJ11F71N RJ11F71N 27M3414
Product Name Modular/Ethernet Connector Adapters Modular Connectors / Ethernet Connectors Rj11 Ethernet Connector, Jack 6 Position Panel; Modular Connector Type Amphenol Pcd
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Black - 1327G6 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details