Amphenol Corporation Modular/Ethernet Connector Adapters RJ11F71G

Description
Modular Coupler Connector Jack, 6p6c (RJ11) To Jack, 6p6c (RJ11) Unshielded
Request a Quote Datasheet
Description
Modular Coupler Connector Jack, 6p6c (RJ11) To Jack, 6p6c (RJ11) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector Adapters - APC1951-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector Adapters
APC1951-ND
Modular/Ethernet Connector Adapters APC1951-ND
Modular Coupler Connector Jack, 6p6c (RJ11) To Jack, 6p6c (RJ11) Unshielded

Modular Coupler Connector Jack, 6p6c (RJ11) To Jack, 6p6c (RJ11) Unshielded

Buy Now Datasheet
Swedesboro, NJ, United States
Field Bus Connector

Field Bus Connector

Buy Now
Modular Adapter, Rj11 Jack-Jack, 6P6C; In Line Connector A Amphenol Pcd - 22M1759 - Newark, An Avnet Company
Chicago, IL, United States
Modular Adapter, Rj11 Jack-Jack, 6P6C; In Line Connector A Amphenol Pcd
22M1759
Modular Adapter, Rj11 Jack-Jack, 6P6C; In Line Connector A Amphenol Pcd 22M1759
MODULAR ADAPTER, RJ11 JACK-JACK, 6P6C; In Line Connector A:RJ11; In Line Connector B:RJ11; Connector Type:Adapter, In-Line; Product Range:RJ11 Field Series; Convert From Gender:Jack; Convert From Positions:6Positions

MODULAR ADAPTER, RJ11 JACK-JACK, 6P6C; In Line Connector A:RJ11; In Line Connector B:RJ11; Connector Type:Adapter, In-Line; Product Range:RJ11 Field Series; Convert From Gender:Jack; Convert From Positions:6Positions

Supplier's Site
connector,metal circular jam nut receptacle,female rj11,bayonet mating,green - 70026536 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circular jam nut receptacle,female rj11,bayonet mating,green
70026536
connector,metal circular jam nut receptacle,female rj11,bayonet mating,green 70026536
The RJ11 Field Connector allows the use of any standard RJ11 connectors for harsh environments. The RJ11 Field connector is a rugged, metal circular shell based on MIL-C-26482. Various other plating options are available upon request. Mechanical Shell Based or 1⁄4 Turn Bayonet Coupling (MIL-C-26482) Shock, Vibration, and Traction Resistant Use Any Standard RJ11 Cordset No Tooling Required Shell Size 14 4 Mechanical Coding / Polarization Possibilities by the User (Insert Rotation) Mating Cycles : 500 min Environmental Protection Sealing: IP67 Salt Spray : 48 h with Nickel Plating> 96 h with Black Coating> 500 h with Hard Anodic Coating and Cadmium Fire Retardant / Low Smoke: UL94 V0 and NF F 16 101 & 16 102 Vibrations : 10 ?500 Hz, 10 g, 3 Axes : No Discontinuity> 10 nanos Shocks : IK06 : Weight of 250 g Drop from 40 cm [15.75 in] onto Connectors (Mated Pair) Humidity: 21 days, 43°C, 98 % Humidity Thermal Shock: 5 Cycles at -40°C / +100°C Temperature Range : -40°C / +85°C

The RJ11 Field Connector allows the use of any standard RJ11 connectors for harsh environments. The RJ11 Field connector is a rugged, metal circular shell based on MIL-C-26482. Various other plating options are available upon request.
Mechanical

  • Shell Based or 1⁄4 Turn Bayonet Coupling (MIL-C-26482)
  • Shock, Vibration, and Traction Resistant
  • Use Any Standard RJ11 Cordset
  • No Tooling Required
  • Shell Size 14
  • 4 Mechanical Coding / Polarization Possibilities by the User (Insert Rotation)
  • Mating Cycles : 500 min
    Environmental Protection
  • Sealing: IP67
  • Salt Spray : 48 h with Nickel Plating> 96 h with Black Coating> 500 h with Hard Anodic Coating and Cadmium
  • Fire Retardant / Low Smoke: UL94 V0 and NF F 16 101 & 16 102
  • Vibrations : 10 ?500 Hz, 10 g, 3 Axes : No Discontinuity> 10 nanos
  • Shocks : IK06 : Weight of 250 g Drop from 40 cm [15.75 in] onto Connectors (Mated Pair)
  • Humidity: 21 days, 43°C, 98 % Humidity
  • Thermal Shock: 5 Cycles at -40°C / +100°C
  • Temperature Range : -40°C / +85°C
Supplier's Site
Modular Connectors / Ethernet Connectors - RJ11F71G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJ11F71G
Modular Connectors / Ethernet Connectors RJ11F71G
Modular Connectors / Ethernet Connectors Female RJ11 Jam Nut Recept Olive Drab

Modular Connectors / Ethernet Connectors Female RJ11 Jam Nut Recept Olive Drab

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number APC1951-ND RJ11F71G 22M1759 70026536 RJ11F71G
Product Name Modular/Ethernet Connector Adapters Modular Adapter, Rj11 Jack-Jack, 6P6C; In Line Connector A Amphenol Pcd connector,metal circular jam nut receptacle,female rj11,bayonet mating,green Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products