Amphenol Corporation Modular/Ethernet Connector Plug Housings RJ11F6N

Description
Plug Housing Housing for Prewired RJ11 Cordset Modular Connector Bayonet Lock Silver
Request a Quote Datasheet
Description
Plug Housing Housing for Prewired RJ11 Cordset Modular Connector Bayonet Lock Silver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector Plug Housings - APC1121-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector Plug Housings
APC1121-ND
Modular/Ethernet Connector Plug Housings APC1121-ND
Plug Housing Housing for Prewired RJ11 Cordset Modular Connector Bayonet Lock Silver

Plug Housing Housing for Prewired RJ11 Cordset Modular Connector Bayonet Lock Silver

Buy Now Datasheet
Swedesboro, NJ, United States
Field Bus Connector

Field Bus Connector

Buy Now
Modular Connectors / Ethernet Connectors - RJ11F6N - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJ11F6N
Modular Connectors / Ethernet Connectors RJ11F6N
Modular Connectors / Ethernet Connectors Plug, Plastic Gland Nickel

Modular Connectors / Ethernet Connectors Plug, Plastic Gland Nickel

Buy Now Datasheet
Rj11 Ethernet Connector, Plug 6 Position Cable; Modular Connector Type Amphenol Pcd - 27M3413 - Newark, An Avnet Company
Chicago, IL, United States
Rj11 Ethernet Connector, Plug 6 Position Cable; Modular Connector Type Amphenol Pcd
27M3413
Rj11 Ethernet Connector, Plug 6 Position Cable; Modular Connector Type Amphenol Pcd 27M3413
RJ11 ETHERNET CONNECTOR, PLUG 6 POSITION CABLE; Modular Connector Type:RJ45 Bayonet Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:IP68; Shielding:Shielded RoHS Compliant: Yes

RJ11 ETHERNET CONNECTOR, PLUG 6 POSITION CABLE; Modular Connector Type:RJ45 Bayonet Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:IP68; Shielding:Shielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number APC1121-ND RJ11F6N RJ11F6N 27M3413
Product Name Modular/Ethernet Connector Plug Housings Modular Connectors / Ethernet Connectors Rj11 Ethernet Connector, Plug 6 Position Cable; Modular Connector Type Amphenol Pcd
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA 90° Plug - 110581 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Coaxial Adapters - NA97 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details