Amphenol Corporation Modular/Ethernet Connector Plug Housings RJ11F6G

Description
Field Bus Connector
Request a Quote Datasheet
Description
Field Bus Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Field Bus Connector

Field Bus Connector

Buy Now
Modular/Ethernet Connector Plug Housings - APC1939-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector Plug Housings
APC1939-ND
Modular/Ethernet Connector Plug Housings APC1939-ND
Plug Housing Housing for Prewired RJ11 Cordset Modular Connector Bayonet Lock Green

Plug Housing Housing for Prewired RJ11 Cordset Modular Connector Bayonet Lock Green

Buy Now Datasheet
Ethernet Connectors - 6950226 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
6950226
Ethernet Connectors 6950226
Amphenol Socapex RJ11F6G RJ11 Connector

Amphenol Socapex RJ11F6G RJ11 Connector

Supplier's Site
Amphenol Pcd - 22M1758 - Newark, An Avnet Company
Chicago, IL, United States
Amphenol Pcd
22M1758
Amphenol Pcd 22M1758
Amphenol Pcd

Amphenol Pcd

Supplier's Site
connector,metal circular plug w/plasticgland,rj11,bayonet mating,green - 70026533 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circular plug w/plasticgland,rj11,bayonet mating,green
70026533
connector,metal circular plug w/plasticgland,rj11,bayonet mating,green 70026533
The RJ11 Field Connector allows the use of any standard RJ11 connectors for harsh environments. The RJ11 Field connector is a rugged, metal circular shell based on MIL-C-26482. Various other plating options are available upon request. Mechanical Shell Based or 1⁄4 Turn Bayonet Coupling (MIL-C-26482) Shock, Vibration, and Traction Resistant Use Any Standard RJ11 Cordset No Tooling Required Shell Size 14 4 Mechanical Coding / Polarization Possibilities by the User (Insert Rotation) Mating Cycles : 500 min Environmental Protection Sealing: IP67 Salt Spray : 48 h with Nickel Plating> 96 h with Black Coating> 500 h with Hard Anodic Coating and Cadmium Fire Retardant / Low Smoke: UL94 V0 and NF F 16 101 & 16 102 Vibrations : 10 ?500 Hz, 10 g, 3 Axes : No Discontinuity> 10 nanos Shocks : IK06 : Weight of 250 g Drop from 40 cm [15.75 in] onto Connectors (Mated Pair) Humidity: 21 days, 43°C, 98 % Humidity Thermal Shock: 5 Cycles at -40°C / +100°C Temperature Range : -40°C / +85°C

The RJ11 Field Connector allows the use of any standard RJ11 connectors for harsh environments. The RJ11 Field connector is a rugged, metal circular shell based on MIL-C-26482. Various other plating options are available upon request.
Mechanical

  • Shell Based or 1⁄4 Turn Bayonet Coupling (MIL-C-26482)
  • Shock, Vibration, and Traction Resistant
  • Use Any Standard RJ11 Cordset
  • No Tooling Required
  • Shell Size 14
  • 4 Mechanical Coding / Polarization Possibilities by the User (Insert Rotation)
  • Mating Cycles : 500 min
    Environmental Protection
  • Sealing: IP67
  • Salt Spray : 48 h with Nickel Plating> 96 h with Black Coating> 500 h with Hard Anodic Coating and Cadmium
  • Fire Retardant / Low Smoke: UL94 V0 and NF F 16 101 & 16 102
  • Vibrations : 10 ?500 Hz, 10 g, 3 Axes : No Discontinuity> 10 nanos
  • Shocks : IK06 : Weight of 250 g Drop from 40 cm [15.75 in] onto Connectors (Mated Pair)
  • Humidity: 21 days, 43°C, 98 % Humidity
  • Thermal Shock: 5 Cycles at -40°C / +100°C
  • Temperature Range : -40°C / +85°C
Supplier's Site
Modular Connectors / Ethernet Connectors - RJ11F6G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJ11F6G
Modular Connectors / Ethernet Connectors RJ11F6G
Modular Connectors / Ethernet Connectors Plug, Plastic Gland Olive Drab Cadmium

Modular Connectors / Ethernet Connectors Plug, Plastic Gland Olive Drab Cadmium

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RJ11F6G APC1939-ND 6950226 22M1758 70026533 RJ11F6G
Product Name Modular/Ethernet Connector Plug Housings Ethernet Connectors Amphenol Pcd connector,metal circular plug w/plasticgland,rj11,bayonet mating,green Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular/Ethernet Connector Accessories - A30700-ND - DigiKey
Specs
Connector Type Modular Connector and RJ Connector
View Details
PC Pin, Single Post Connectors - 36-1404-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details