Amphenol Corporation Modular/Ethernet Connector (RJ45, RJ11) Jacks RJ11F22N

Description
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Straight Unshielded Cat5e
Request a Quote Datasheet
Description
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Straight Unshielded Cat5e
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Jacks - APC1119-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
APC1119-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks APC1119-ND
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Straight Unshielded Cat5e

Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Straight Unshielded Cat5e

Buy Now Datasheet
Swedesboro, NJ, United States
Field Bus Connector

Field Bus Connector

Buy Now
Modular Connectors / Ethernet Connectors - RJ11F22N - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJ11F22N
Modular Connectors / Ethernet Connectors RJ11F22N
Modular Connectors / Ethernet Connectors Female Solder Nickel Sq Flange Receptacle

Modular Connectors / Ethernet Connectors Female Solder Nickel Sq Flange Receptacle

Buy Now Datasheet
Rj11 Ethernet Connector, Jack 6 Position Panel; Modular Connector Type Amphenol Pcd - 27M3412 - Newark, An Avnet Company
Chicago, IL, United States
Rj11 Ethernet Connector, Jack 6 Position Panel; Modular Connector Type Amphenol Pcd
27M3412
Rj11 Ethernet Connector, Jack 6 Position Panel; Modular Connector Type Amphenol Pcd 27M3412
RJ11 ETHERNET CONNECTOR, JACK 6 POSITION PANEL; Modular Connector Type:RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P; LAN Category:-; IP Rating:IP68; Connector Mounting:Panel Mount RoHS Compliant: Yes

RJ11 ETHERNET CONNECTOR, JACK 6 POSITION PANEL; Modular Connector Type:RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P; LAN Category:-; IP Rating:IP68; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number APC1119-ND RJ11F22N RJ11F22N 27M3412
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Rj11 Ethernet Connector, Jack 6 Position Panel; Modular Connector Type Amphenol Pcd
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Contacts - 113358P2 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers