Amphenol Corporation Modular/Ethernet Connector Adapters RJ11F21G

Description
Modular Coupler Connector Jack, 6p6c (RJ11) To Jack, 6p6c (RJ11) Unshielded
Request a Quote Datasheet
Description
Modular Coupler Connector Jack, 6p6c (RJ11) To Jack, 6p6c (RJ11) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector Adapters - APC1698-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector Adapters
APC1698-ND
Modular/Ethernet Connector Adapters APC1698-ND
Modular Coupler Connector Jack, 6p6c (RJ11) To Jack, 6p6c (RJ11) Unshielded

Modular Coupler Connector Jack, 6p6c (RJ11) To Jack, 6p6c (RJ11) Unshielded

Buy Now Datasheet
Ethernet Couplers - 6950210 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Couplers
6950210
Ethernet Couplers 6950210
Amphenol Socapex RJ11F21G RJ11 Connector

Amphenol Socapex RJ11F21G RJ11 Connector

Supplier's Site
Swedesboro, NJ, United States
Field Bus Connector

Field Bus Connector

Buy Now
connector,metal circular panel mount receptacle,female rj11,bayonet mating,green - 70026534 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circular panel mount receptacle,female rj11,bayonet mating,green
70026534
connector,metal circular panel mount receptacle,female rj11,bayonet mating,green 70026534
The RJ11 Field Connector allows the use of any standard RJ11 connectors for harsh environments. The RJ11 Field connector is a rugged, metal circular shell based on MIL-C-26482. Various other plating options are available upon request. Mechanical Shell Based or 1⁄4 Turn Bayonet Coupling (MIL-C-26482) Shock, Vibration, and Traction Resistant Use Any Standard RJ11 Cordset No Tooling Required Shell Size 14 4 Mechanical Coding / Polarization Possibilities by the User (Insert Rotation) Mating Cycles : 500 min Environmental Protection Sealing: IP67 Salt Spray : 48 h with Nickel Plating> 96 h with Black Coating> 500 h with Hard Anodic Coating and Cadmium Fire Retardant / Low Smoke: UL94 V0 and NF F 16 101 & 16 102 Vibrations : 10 ?500 Hz, 10 g, 3 Axes : No Discontinuity> 10 nanos Shocks : IK06 : Weight of 250 g Drop from 40 cm [15.75 in] onto Connectors (Mated Pair) Humidity: 21 days, 43°C, 98 % Humidity Thermal Shock: 5 Cycles at -40°C / +100°C Temperature Range : -40°C / +85°C

The RJ11 Field Connector allows the use of any standard RJ11 connectors for harsh environments. The RJ11 Field connector is a rugged, metal circular shell based on MIL-C-26482. Various other plating options are available upon request.
Mechanical

  • Shell Based or 1⁄4 Turn Bayonet Coupling (MIL-C-26482)
  • Shock, Vibration, and Traction Resistant
  • Use Any Standard RJ11 Cordset
  • No Tooling Required
  • Shell Size 14
  • 4 Mechanical Coding / Polarization Possibilities by the User (Insert Rotation)
  • Mating Cycles : 500 min
    Environmental Protection
  • Sealing: IP67
  • Salt Spray : 48 h with Nickel Plating> 96 h with Black Coating> 500 h with Hard Anodic Coating and Cadmium
  • Fire Retardant / Low Smoke: UL94 V0 and NF F 16 101 & 16 102
  • Vibrations : 10 ?500 Hz, 10 g, 3 Axes : No Discontinuity> 10 nanos
  • Shocks : IK06 : Weight of 250 g Drop from 40 cm [15.75 in] onto Connectors (Mated Pair)
  • Humidity: 21 days, 43°C, 98 % Humidity
  • Thermal Shock: 5 Cycles at -40°C / +100°C
  • Temperature Range : -40°C / +85°C
Supplier's Site
Rohs Compliant Amphenol Pcd - 22M1756 - Newark, An Avnet Company
Chicago, IL, United States
Rohs Compliant Amphenol Pcd
22M1756
Rohs Compliant Amphenol Pcd 22M1756
ROHS COMPLIANT: NO

ROHS COMPLIANT: NO

Supplier's Site
Modular Connectors / Ethernet Connectors - RJ11F21G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJ11F21G
Modular Connectors / Ethernet Connectors RJ11F21G
Modular Connectors / Ethernet Connectors Female RJ11 Recept Sq Flange Olive Drab

Modular Connectors / Ethernet Connectors Female RJ11 Recept Sq Flange Olive Drab

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number APC1698-ND 6950210 RJ11F21G 70026534 22M1756 RJ11F21G
Product Name Modular/Ethernet Connector Adapters Ethernet Couplers connector,metal circular panel mount receptacle,female rj11,bayonet mating,green Rohs Compliant Amphenol Pcd Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector; Phone Jack / Plug Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1405-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - Screw Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details