Amphenol LTW Connector, Rj45, Rcpt, 8Pos, Panel; Connector Type Amphenol Ltw RJ-5EPFFD-SC7001

Description
CONNECTOR, RJ45, RCPT, 8POS, PANEL; Connector Type:RJ45; Series:LTWRJ; Gender:Receptacle; No. of Contacts:8; Contact Termination:-; Connector Mounting:Panel; Contact Material:Copper; Contact Plating:Gold RoHS Compliant: NA
Datasheet
Description
CONNECTOR, RJ45, RCPT, 8POS, PANEL; Connector Type:RJ45; Series:LTWRJ; Gender:Receptacle; No. of Contacts:8; Contact Termination:-; Connector Mounting:Panel; Contact Material:Copper; Contact Plating:Gold RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rj45, Rcpt, 8Pos, Panel; Connector Type Amphenol Ltw - 48W0827 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Rcpt, 8Pos, Panel; Connector Type Amphenol Ltw
48W0827
Connector, Rj45, Rcpt, 8Pos, Panel; Connector Type Amphenol Ltw 48W0827
CONNECTOR, RJ45, RCPT, 8POS, PANEL; Connector Type:RJ45; Series:LTWRJ; Gender:Receptacle; No. of Contacts:8; Contact Termination:-; Connector Mounting:Panel; Contact Material:Copper; Contact Plating:Gold RoHS Compliant: NA

CONNECTOR, RJ45, RCPT, 8POS, PANEL; Connector Type:RJ45; Series:LTWRJ; Gender:Receptacle; No. of Contacts:8; Contact Termination:-; Connector Mounting:Panel; Contact Material:Copper; Contact Plating:Gold RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48W0827
Product Name Connector, Rj45, Rcpt, 8Pos, Panel; Connector Type Amphenol Ltw
Mounting Panel
Unlock Full Specs
to access all available technical data

Similar Products