Amphenol Industrial RJ-00BMMA-LL7001
Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Threaded Black
CONNECTOR, RJ45, PLUG, 8 POSITION, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors ASSEMBLY LOCK M CONN M PIN
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 193099 | RJ-00BMMA-LL7001-ND | 48W0822 | RJ-00BMMA-LL7001 |
| Product Name | Ethernet Connectors | Modular/Ethernet Connector Plug Housings | Connector, Rj45, Plug, 8 Position, Cable; Modular Connector Type Amphenol Ltw | Modular Connectors / Ethernet Connectors |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |