Amphenol LTW Rj45, Large Size, 1.5A, Overmolded, Right Angle Rohs Compliant Amphenol Ltw RDP-5UAMMM-TRM7A10

Description
RJ45, Large Size, 1.5A, Overmolded, Right Angle RoHS Compliant: Yes
Description
RJ45, Large Size, 1.5A, Overmolded, Right Angle RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rj45, Large Size, 1.5A, Overmolded, Right Angle Rohs Compliant Amphenol Ltw - 23AJ3861 - Newark, An Avnet Company
Chicago, IL, United States
Rj45, Large Size, 1.5A, Overmolded, Right Angle Rohs Compliant Amphenol Ltw
23AJ3861
Rj45, Large Size, 1.5A, Overmolded, Right Angle Rohs Compliant Amphenol Ltw 23AJ3861
RJ45, Large Size, 1.5A, Overmolded, Right Angle RoHS Compliant: Yes

RJ45, Large Size, 1.5A, Overmolded, Right Angle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23AJ3861
Product Name Rj45, Large Size, 1.5A, Overmolded, Right Angle Rohs Compliant Amphenol Ltw
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201V10L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8023A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details