Win Source Part Number: 1349754-RCP-5SPFFV-T
Category: Connectors, Interconnects - Modular Connectors - Modular Connector Adapters
Type: Coupler
Features: Circular Bayonet Coupling
Contact Finish: Gold
Package: Bulk
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Shielded
Housing Material: Polyamide (PA) , Nylon, Glass Filled
Standard Package: 10
Ratings: Cat5e
Mounting Feature: Front Side Nut
Convert From (Adapter End): Jack, 8p8c (RJ45)
Convert To (Adapter End): Jack, 8p8c (RJ45)
Mounting Type: Panel Mount, Bulkhead, Right Angle
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4030
Mfr: Amphenol LTW
Base Product Number: RCP-5SPFFV
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Shielded
Modular Connectors / Ethernet Connectors PANEL 3KEY 5E F CONN F PIN
RJ45, Middle Size, 1.5A, Receptacle With Cable, Circular RoHS Compliant: Yes
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1349754-RCP-5SPFFV-TCU7002 | RCP-5SPFFV-TCU7002-ND | RCP-5SPFFV-TCU7002 | 04AC9721 |
| Product Name | Connectors, Interconnects - Modular Connectors - Modular Connector Adapters | Modular/Ethernet Connector Adapters | Modular Connectors / Ethernet Connectors | Rj45, Middle Size, 1.5A, Receptacle With Cable, Circular Rohs Compliant Amphenol Ltw |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Circular / Cylindrical Connectors |