RJ45, MIDDLE SIZE, 1.5A RECEPTACLE, CIRCULAR
PANEL SCREW 5E F CONN F PIN
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Unshielded
Amphenol Industrial RCP-5SPFFH-SCM7001
Amphenol Industrial RCP-5SPFFH-SCM7001
Modular Connectors / Ethernet Connectors RJ45 C SZ PNL SCREW 5E F CONN F PIN
SEALED CONNECTOR, RJ45, RCPT, 8P, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Panel Mount RoHS Compliant: Yes
SEALED CONNECTOR, RJ45, RCPT, 8P, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Panel Mount; RoHS Compliant: Yes
| Heilind Electronics, Inc. | PEI-Genesis | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RCP-5SPFFH-SCM7001 | Amphenol RCP-5SPFFH-SCM7001 | 1754-1125-ND | 2310172 | RCP-5SPFFH-SCM7001 | 78Y0347 |
| Product Name | Connectors Modular, Ruggedized RJ / Ethernet | Modular/Ethernet Connector Adapters | Ethernet Connectors | Modular Connectors / Ethernet Connectors | Sealed Connector, Rj45, Rcpt, 8P, Panel; Modular Connector Type Amphenol Ltw | |
| Connector Type | Circular / Cylindrical Connectors; Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||
| Coupling / Adapter | Coupling / Adapter |