Amphenol Industrial Rectangular Connector Contacts RAD-11-BB

Description
Socket Contact
Request a Quote
Description
Socket Contact
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Contact Assembly, 11Mm, Connector (part number 75Y9501) is designed for use with Amphenol's ePower Series Connectors, which are suitable for demanding applications in hybrid and electric vehicles, as well as utility truck electrical systems. This assembly features RADSOK® technology, allowing for higher current capacity (200A to 400A) while maintaining a smaller footprint compared to traditional connectors. It supports crimp, lug, or bus bar termination and is rated for 1,000VDC with an environmental IP67 rating, ensuring protection against dust and water ingress. The assembly also includes integrated EMI shielding and is constructed with an aluminum shell for enhanced durability. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Contact Assembly, 11Mm, Connector (part number 75Y9501) is designed for use with Amphenol's ePower Series Connectors, which are suitable for demanding applications in hybrid and electric vehicles, as well as utility truck electrical systems. This assembly features RADSOK® technology, allowing for higher current capacity (200A to 400A) while maintaining a smaller footprint compared to traditional connectors. It supports crimp, lug, or bus bar termination and is rated for 1,000VDC with an environmental IP67 rating, ensuring protection against dust and water ingress. The assembly also includes integrated EMI shielding and is constructed with an aluminum shell for enhanced durability. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - RAD-11-BB-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
RAD-11-BB-ND
Rectangular Connector Contacts RAD-11-BB-ND
Socket Contact

Socket Contact

Buy Now Datasheet
Contact Assembly, 11Mm, Connector; Accessory Type Amphenol Industrial - 75Y9501 - Newark, An Avnet Company
Chicago, IL, United States
Contact Assembly, 11Mm, Connector; Accessory Type Amphenol Industrial
75Y9501
Contact Assembly, 11Mm, Connector; Accessory Type Amphenol Industrial 75Y9501
CONTACT ASSEMBLY, 11MM, CONNECTOR; Accessory Type:Contact Assembly; For Use With:Amphenol ePower Series Connectors; Product Range:- RoHS Compliant: Yes

CONTACT ASSEMBLY, 11MM, CONNECTOR; Accessory Type:Contact Assembly; For Use With:Amphenol ePower Series Connectors; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RAD-11-BB-ND 75Y9501
Product Name Rectangular Connector Contacts Contact Assembly, 11Mm, Connector; Accessory Type Amphenol Industrial
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Power Entry Modules (PEM) - 486-3195-ND - DigiKey
Specs
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
Voltage Rating 250 volts
View Details