ANYTEK Technology Corporation Ltd. Wire to Board QT06ASB83H0000G

Description
TERM BLK 6POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 6POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board - 1818-QT06ASB83H0000G-ND - DigiKey
Thief River Falls, MN, United States
TERM BLK 6POS SIDE ENTRY 5MM PCB

TERM BLK 6POS SIDE ENTRY 5MM PCB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 1818-QT06ASB83H0000G-ND
Product Name Wire to Board
Termination Screwless - Leg Spring, Push-In Spring
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 1.00mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
PC Pin, Single Post Connectors - 36-1374-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
Ribbon Cable Connectors - 102159-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PCB Connectors - NCK-FB-B30 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details