Amphenol Sine Systems Audio Connectors QS3PB-AU

Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"
Request a Quote Datasheet
Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Connectors - 889-2950-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
889-2950-ND
Audio Connectors 889-2950-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

Buy Now Datasheet
Jack Plugs & Sockets - 2617972 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
2617972
Jack Plugs & Sockets 2617972
Amphenol Industrial QS3PB-AU Jack

Amphenol Industrial QS3PB-AU Jack

Supplier's Site
Jack Plugs & Sockets - 2617973 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
2617973
Jack Plugs & Sockets 2617973
Amphenol Industrial QS3PB-AU Jack

Amphenol Industrial QS3PB-AU Jack

Supplier's Site
Phone Stereo Plug, 6.32Mm, 3Pos, Cable; No. Of Contacts Amphenol Sine/tuchel - 71AC1815 - Newark, An Avnet Company
Chicago, IL, United States
Phone Stereo Plug, 6.32Mm, 3Pos, Cable; No. Of Contacts Amphenol Sine/tuchel
71AC1815
Phone Stereo Plug, 6.32Mm, 3Pos, Cable; No. Of Contacts Amphenol Sine/tuchel 71AC1815
PHONE STEREO PLUG, 6.32MM, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.32mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

PHONE STEREO PLUG, 6.32MM, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.32mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-2950-ND 2617972 71AC1815
Product Name Audio Connectors Jack Plugs & Sockets Phone Stereo Plug, 6.32Mm, 3Pos, Cable; No. Of Contacts Amphenol Sine/tuchel
Connector Type Audio / Video; Phone Jack / Plug Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data