Amphenol Sine Systems Audio Connectors QS3P

Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"
Request a Quote Datasheet
Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Connectors - 889-2949-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
889-2949-ND
Audio Connectors 889-2949-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

Buy Now Datasheet
Phone Stereo Plug, 6.32Mm, 3Pos, Cable; No. Of Contacts Amphenol Sine/tuchel - 71AC2542 - Newark, An Avnet Company
Chicago, IL, United States
Phone Stereo Plug, 6.32Mm, 3Pos, Cable; No. Of Contacts Amphenol Sine/tuchel
71AC2542
Phone Stereo Plug, 6.32Mm, 3Pos, Cable; No. Of Contacts Amphenol Sine/tuchel 71AC2542
PHONE STEREO PLUG, 6.32MM, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.32mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

PHONE STEREO PLUG, 6.32MM, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.32mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-2949-ND 71AC2542
Product Name Audio Connectors Phone Stereo Plug, 6.32Mm, 3Pos, Cable; No. Of Contacts Amphenol Sine/tuchel
Connector Type Audio / Video; Phone Jack / Plug Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Standard Telephone Jack - 857 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details