Amphenol Sine Systems Audio Connectors QM2P

Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"
Request a Quote Datasheet
Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Connectors - 889-2947-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
889-2947-ND
Audio Connectors 889-2947-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"

Buy Now Datasheet
Phone Mono Plug, 6.32Mm, 2Pos, Cable; No. Of Contacts Amphenol Sine/tuchel - 71AC2541 - Newark, An Avnet Company
Chicago, IL, United States
Phone Mono Plug, 6.32Mm, 2Pos, Cable; No. Of Contacts Amphenol Sine/tuchel
71AC2541
Phone Mono Plug, 6.32Mm, 2Pos, Cable; No. Of Contacts Amphenol Sine/tuchel 71AC2541
PHONE MONO PLUG, 6.32MM, 2POS, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.32mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

PHONE MONO PLUG, 6.32MM, 2POS, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.32mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-2947-ND 71AC2541
Product Name Audio Connectors Phone Mono Plug, 6.32Mm, 2Pos, Cable; No. Of Contacts Amphenol Sine/tuchel
Connector Type Audio / Video; Phone Jack / Plug Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - IEEE 1394 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector; IEEE 1394 Connectors, FireWire
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Connector, C 90° Plug - 190307 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details