Cable Assembly 3.28' (1.00m)
SIZE 8,OVERMOLDED WITH CABLE
CBL CIRC 5POS MALE TO WIRE 3.28'
SENSOR CORD, 5P, Q8 PLUG-FREE END, 1M; Connector Type A:Q8 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:HS-Lok Series RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1754-1212-ND | Q8U-05AMMM-QL8A01 | Q8U-05AMMM-QL8A01 | 04AC9666 |
| Product Name | Circular Cable Assemblies | Cable Assemblies - Circular Cable Assemblies | Sensor Cord, 5P, Q8 Plug-Free End, 1M; Connector Type A Amphenol Ltw | |
| Cable Shielding | No Shielding | No Shielding; Unshielded |