Amphenol Corporation Circular Cable Assemblies Q8U-05AFFM-QL8A01

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-1211-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-1211-ND
Circular Cable Assemblies 1754-1211-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
SIZE 8,OVERMOLDED WITH CABLE

SIZE 8,OVERMOLDED WITH CABLE

Buy Now
Sensor Cord, 5P, Q8 Rcpt-Free End, 1M; Connector Type A Amphenol Ltw - 04AC9665 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P, Q8 Rcpt-Free End, 1M; Connector Type A Amphenol Ltw
04AC9665
Sensor Cord, 5P, Q8 Rcpt-Free End, 1M; Connector Type A Amphenol Ltw 04AC9665
SENSOR CORD, 5P, Q8 RCPT-FREE END, 1M; Connector Type A:Q8 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:HS-Lok Series RoHS Compliant: Yes

SENSOR CORD, 5P, Q8 RCPT-FREE END, 1M; Connector Type A:Q8 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:HS-Lok Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - Q8U-05AFFM-QL8A01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
Q8U-05AFFM-QL8A01
Cable Assemblies - Circular Cable Assemblies Q8U-05AFFM-QL8A01
CBL CIRC 5POS FEM TO WIRE 3.28'

CBL CIRC 5POS FEM TO WIRE 3.28'

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1754-1211-ND Q8U-05AFFM-QL8A01 04AC9665 Q8U-05AFFM-QL8A01
Product Name Circular Cable Assemblies Sensor Cord, 5P, Q8 Rcpt-Free End, 1M; Connector Type A Amphenol Ltw Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Phase-Stable Flex Cable, DC-18 GHz, 6.0 ft. (1.8m) - CBN-6FT-TMTM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type TNC-Male
View Details
H07 V-K Single Fine Wire Stranded - 86023130 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details