Amphenol LTW Circular Connector Assemblies Q8DU-05PMMS-QF8001

Description
5 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-1213-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1213-ND
Circular Connector Assemblies 1754-1213-ND
5 Position Circular Connector Receptacle, Male Pins Solder Cup

5 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
SIZE 8,RECEPTACLE(FRONT)

SIZE 8,RECEPTACLE(FRONT)

Buy Now
Sensor Connector, Q8, Plug, 5Pos, Panel; Product Range Amphenol Ltw - 04AC9664 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, Q8, Plug, 5Pos, Panel; Product Range Amphenol Ltw
04AC9664
Sensor Connector, Q8, Plug, 5Pos, Panel; Product Range Amphenol Ltw 04AC9664
SENSOR CONNECTOR, Q8, PLUG, 5POS, PANEL; Product Range:HS-Lok Series; Sensor Connector Size:Q8; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Solder Pin; IP / NEMA Rating:IP68; Connector Coding:- RoHS Compliant: Yes

SENSOR CONNECTOR, Q8, PLUG, 5POS, PANEL; Product Range:HS-Lok Series; Sensor Connector Size:Q8; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Solder Pin; IP / NEMA Rating:IP68; Connector Coding:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1754-1213-ND Q8DU-05PMMS-QF8001 04AC9664
Product Name Circular Connector Assemblies Sensor Connector, Q8, Plug, 5Pos, Panel; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products