Amphenol Corporation F CON F PIN SZ 8,OVRMLD W/CBL HS-LOK,2+3 Q8DU-05AFFM-QL8A01

Description
F CON F PIN SZ 8,OVRMLD W/CBL HS-LOK,2+3
Request a Quote
Description
F CON F PIN SZ 8,OVRMLD W/CBL HS-LOK,2+3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Sensor Cord, 5P, Q8 Rcpt-Free End, 1M is designed for applications requiring a reliable connection with a 5-position configuration. It features a Q8 receptacle on one end and a free end on the other, allowing for flexible integration into various systems. The cable length is 1 meter, which is approximately 3.28 feet, making it suitable for medium-range connections. This product is part of the HS-Lok Series and is RoHS compliant, ensuring it meets environmental standards. Its specifications make it a viable option for engineers looking for a dependable sensor cord solution.

Datasheet Summary
Powered by GS/AI

The Sensor Cord, 5P, Q8 Rcpt-Free End, 1M is designed for applications requiring a reliable connection with a 5-position configuration. It features a Q8 receptacle on one end and a free end on the other, allowing for flexible integration into various systems. The cable length is 1 meter, which is approximately 3.28 feet, making it suitable for medium-range connections. This product is part of the HS-Lok Series and is RoHS compliant, ensuring it meets environmental standards. Its specifications make it a viable option for engineers looking for a dependable sensor cord solution.

Suppliers

Company
Product
Description
Supplier Links
F CON F PIN SZ 8,OVRMLD W/CBL HS-LOK,2+3 - Q8DU-05AFFM-QL8A01 - Heilind Electronics, Inc.
Wilmington, MA, United States
F CON F PIN SZ 8,OVRMLD W/CBL HS-LOK,2+3
Q8DU-05AFFM-QL8A01
F CON F PIN SZ 8,OVRMLD W/CBL HS-LOK,2+3 Q8DU-05AFFM-QL8A01
F CON F PIN SZ 8,OVRMLD W/CBL HS-LOK,2+3

F CON F PIN SZ 8,OVRMLD W/CBL HS-LOK,2+3

Buy Now
Circular Cable Assemblies - 1754-1214-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-1214-ND
Circular Cable Assemblies 1754-1214-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
SIZE 8,OVERMOLDED WITH CABLE

SIZE 8,OVERMOLDED WITH CABLE

Buy Now
Sensor Cord, 5P, Q8 Rcpt-Free End, 1M; Connector Type A Amphenol Ltw - 04AC9662 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P, Q8 Rcpt-Free End, 1M; Connector Type A Amphenol Ltw
04AC9662
Sensor Cord, 5P, Q8 Rcpt-Free End, 1M; Connector Type A Amphenol Ltw 04AC9662
SENSOR CORD, 5P, Q8 RCPT-FREE END, 1M; Connector Type A:Q8 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:HS-Lok Series RoHS Compliant: Yes

SENSOR CORD, 5P, Q8 RCPT-FREE END, 1M; Connector Type A:Q8 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:HS-Lok Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - Q8DU-05AFFM-QL8A01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
Q8DU-05AFFM-QL8A01
Cable Assemblies - Circular Cable Assemblies Q8DU-05AFFM-QL8A01
CBL CIRC 5POS FEM TO WIRE 3.28'

CBL CIRC 5POS FEM TO WIRE 3.28'

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q8DU-05AFFM-QL8A01 1754-1214-ND Q8DU-05AFFM-QL8A01 04AC9662 Q8DU-05AFFM-QL8A01
Product Name F CON F PIN SZ 8,OVRMLD W/CBL HS-LOK,2+3 Circular Cable Assemblies Sensor Cord, 5P, Q8 Rcpt-Free End, 1M; Connector Type A Amphenol Ltw Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details