4 Position Circular Connector Receptacle, Male Pins Solder Cup
SIZE 8,RECEPTACLE(FRONT)
Win Source Part Number: 1363745-Q8D-04PMMS-Q
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol LTW
Series: HS-Lok
Package: Bulk
Product Status: Active
Base Product Number: Q8D-04PMMS
Mounting Type: Panel Mount
HTSUS: 8536.69.4020
ECCN: EAR99
Current Rating (Amps): 5A
Shielding: Unshielded
Color: Black
Connector Type: Receptacle, Male Pins
Number of Positions: 4
Termination: Solder Cup
Fastening Type: Push-Pull
Contact Finish - Mating: Gold
Contact Material: Copper Alloy
Ingress Protection: IP68 - Dust Tight, Waterproof
Material Flammability Rating: UL94 V-0
Voltage Rating: 300VAC/DC
Shell Size - Insert: 8-4
Mounting Feature: Bulkhead - Front Side Nut
Orientation: Keyed
Shell Material: Thermoplastic
Insert Material: Thermoplastic
Primary Material: Plastic
CONN RCPT MALE 4P GOLD SLDR CUP Product overview: Q8D-04PMMS-QF8001 from Amphenol LTW is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-Q8D-04PMMS-QF800
SENSOR CONNECTOR, M8, PLUG, 4POS; Product Range:HS-Lok Series; Sensor Connector Size:Q8; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1754-1207-ND | Q8D-04PMMS-QF8001 | 1363745-Q8D-04PMMS-QF8001 | 436-Q8D-04PMMS-QF8001 | 04AC9661 |
| Product Name | Circular Connector Assemblies | Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies | Electronic Connector | Sensor Connector, M8, Plug, 4Pos; Product Range Amphenol Ltw | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Mounting | Panel Mount | Panel Mount | Straight Panel Mount | ||
| Voltage Rating | 300 volts | 300 volts | 300 volts |