Amphenol Corporation F CON F PIN SZ 8,OVRMLD W/CBL HS-LOK,4PIN Q8D-04AFFM-QL8A01

Description
F CON F PIN SZ 8,OVRMLD W/CBL HS-LOK,4PIN
Request a Quote Datasheet
Description
F CON F PIN SZ 8,OVRMLD W/CBL HS-LOK,4PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
F CON F PIN SZ 8,OVRMLD W/CBL HS-LOK,4PIN - Q8D-04AFFM-QL8A01 - Heilind Electronics, Inc.
Wilmington, MA, United States
F CON F PIN SZ 8,OVRMLD W/CBL HS-LOK,4PIN
Q8D-04AFFM-QL8A01
F CON F PIN SZ 8,OVRMLD W/CBL HS-LOK,4PIN Q8D-04AFFM-QL8A01
F CON F PIN SZ 8,OVRMLD W/CBL HS-LOK,4PIN

F CON F PIN SZ 8,OVRMLD W/CBL HS-LOK,4PIN

Buy Now
Circular Cable Assemblies - 1754-1209-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-1209-ND
Circular Cable Assemblies 1754-1209-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
SIZE 8,OVERMOLDED WITH CABLE

SIZE 8,OVERMOLDED WITH CABLE

Buy Now
Sensor Cord, 4P, M8 Rcpt-Free End, 1M; Connector To Connector Amphenol Ltw - 10AC8620 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M8 Rcpt-Free End, 1M; Connector To Connector Amphenol Ltw
10AC8620
Sensor Cord, 4P, M8 Rcpt-Free End, 1M; Connector To Connector Amphenol Ltw 10AC8620
SENSOR CORD, 4P, M8 RCPT-FREE END, 1M; Connector to Connector:M8 Straight Receptacle to Free End; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:HS-Lok Series; SVHC:No SVHC (12-Jan-2017); Connector Type A:M8 RoHS Compliant: Yes

SENSOR CORD, 4P, M8 RCPT-FREE END, 1M; Connector to Connector:M8 Straight Receptacle to Free End; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:HS-Lok Series; SVHC:No SVHC (12-Jan-2017); Connector Type A:M8 RoHS Compliant: Yes

Supplier's Site
Sensor Cord, 4P, M8 Rcpt-Free End, 1M; Cable Length Metric Amphenol Ltw - 04AC9659 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M8 Rcpt-Free End, 1M; Cable Length Metric Amphenol Ltw
04AC9659
Sensor Cord, 4P, M8 Rcpt-Free End, 1M; Cable Length Metric Amphenol Ltw 04AC9659
SENSOR CORD, 4P, M8 RCPT-FREE END, 1M; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:HS-Lok Series; Connector Type A:M8 Sensor Straight 4 Position Receptacle; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 4P, M8 RCPT-FREE END, 1M; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:HS-Lok Series; Connector Type A:M8 Sensor Straight 4 Position Receptacle; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - Q8D-04AFFM-QL8A01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
Q8D-04AFFM-QL8A01
Cable Assemblies - Circular Cable Assemblies Q8D-04AFFM-QL8A01
CBL CIRC 4POS FEM TO WIRE 3.28'

CBL CIRC 4POS FEM TO WIRE 3.28'

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q8D-04AFFM-QL8A01 1754-1209-ND Q8D-04AFFM-QL8A01 10AC8620 04AC9659 Q8D-04AFFM-QL8A01
Product Name F CON F PIN SZ 8,OVRMLD W/CBL HS-LOK,4PIN Circular Cable Assemblies Sensor Cord, 4P, M8 Rcpt-Free End, 1M; Connector To Connector Amphenol Ltw Sensor Cord, 4P, M8 Rcpt-Free End, 1M; Cable Length Metric Amphenol Ltw Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Ivecon 30pin to OBD 2 female cables - QLC16084 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details