Amphenol LTW Circular Connector Assemblies PWH-05BMMC-LL8002

Description
POWER, PWH, 25A, 05 PINS, FIELD
Request a Quote Datasheet
Description
POWER, PWH, 25A, 05 PINS, FIELD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-PWH-05BMMC-LL8002-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-PWH-05BMMC-LL8002-ND
Circular Connector Assemblies 1754-PWH-05BMMC-LL8002-ND
POWER, PWH, 25A, 05 PINS, FIELD

POWER, PWH, 25A, 05 PINS, FIELD

Buy Now Datasheet
Power Connectors - PWH-05BMMC-LL8002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
PWH-05BMMC-LL8002
Power Connectors PWH-05BMMC-LL8002
PWR, 25A, 5P ASSY

PWR, 25A, 5P ASSY

Buy Now
Power, Pwh, 25A, 05 Pins, Field Installable, Crimp, Straight Rohs Compliant Amphenol Ltw - 23AJ3582 - Newark, An Avnet Company
Chicago, IL, United States
Power, Pwh, 25A, 05 Pins, Field Installable, Crimp, Straight Rohs Compliant Amphenol Ltw
23AJ3582
Power, Pwh, 25A, 05 Pins, Field Installable, Crimp, Straight Rohs Compliant Amphenol Ltw 23AJ3582
Power, PWH, 25A, 05 Pins, Field Installable, Crimp, Straight RoHS Compliant: Yes

Power, PWH, 25A, 05 Pins, Field Installable, Crimp, Straight RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1754-PWH-05BMMC-LL8002-ND PWH-05BMMC-LL8002 23AJ3582
Product Name Circular Connector Assemblies Power Connectors Power, Pwh, 25A, 05 Pins, Field Installable, Crimp, Straight Rohs Compliant Amphenol Ltw
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
SMPTE Hybrid Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector Type Audio / Video; Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight
View Details