Amphenol LTW Circular Connector Assemblies PWF-04PMMS-SC7001

Description
Position Circular Connector
Request a Quote Datasheet
Description
Position Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - PWF-04PMMS-SC7001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PWF-04PMMS-SC7001-ND
Circular Connector Assemblies PWF-04PMMS-SC7001-ND
Position Circular Connector

Position Circular Connector

Buy Now Datasheet
Power Connectors - PWF-04PMMS-SC7001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
PWF-04PMMS-SC7001
Power Connectors PWF-04PMMS-SC7001
PWR, 12A, 4, FRONT FASTENED

PWR, 12A, 4, FRONT FASTENED

Buy Now
Circular Connector, Plug, 4 Position, Panel; Product Range Amphenol Ltw - 48W0766 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4 Position, Panel; Product Range Amphenol Ltw
48W0766
Circular Connector, Plug, 4 Position, Panel; Product Range Amphenol Ltw 48W0766
CIRCULAR CONNECTOR, PLUG, 4 POSITION, PANEL; Product Range:PWF (12A) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 4 POSITION, PANEL; Product Range:PWF (12A) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PWF-04PMMS-SC7001-ND PWF-04PMMS-SC7001 48W0766
Product Name Circular Connector Assemblies Power Connectors Circular Connector, Plug, 4 Position, Panel; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10102PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Din Rail, Channel - 2946-2002-2611/1000-542-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers