Amphenol LTW Circular Connector Assemblies PWF-03PMMS-SC7001

Description
3 (2 + PE) Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
3 (2 + PE) Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-1123-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1123-ND
Circular Connector Assemblies 1754-1123-ND
3 (2 + PE) Position Circular Connector Receptacle, Male Pins Solder Cup

3 (2 + PE) Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 3 Position, Panel; Product Range Amphenol Ltw - 48W0760 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3 Position, Panel; Product Range Amphenol Ltw
48W0760
Circular Connector, Plug, 3 Position, Panel; Product Range Amphenol Ltw 48W0760
CIRCULAR CONNECTOR, PLUG, 3 POSITION, PANEL; Product Range:PWF (12A) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 3 POSITION, PANEL; Product Range:PWF (12A) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1754-1123-ND 48W0760
Product Name Circular Connector Assemblies Circular Connector, Plug, 3 Position, Panel; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1734-0462-004-1631-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details