Position Circular Connector
CIRCULAR CONNECTOR, RCPT, 2POS, CABLE; Product Range:PWF Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes
CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, CABLE; Product Range:PWF (12A) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PWF-02BFFA-SL7001 | PWF-02BFFA-SL7001-ND | 10AC8601 | 48W0756 |
| Product Name | Power Connectors | Circular Connector Assemblies | Circular Connector, Rcpt, 2Pos, Cable; Product Range Amphenol Ltw | Circular Connector, Receptacle, 2 Position, Cable; Product Range Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | |||
| Voltage Rating | 277 volts |