Amphenol LTW Power Connectors PWE-07PMMS-SC7001

Description
PWR, 8A, 7, FRONT FASTENED
Request a Quote Datasheet
Description
PWR, 8A, 7, FRONT FASTENED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - PWE-07PMMS-SC7001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
PWE-07PMMS-SC7001
Power Connectors PWE-07PMMS-SC7001
PWR, 8A, 7, FRONT FASTENED

PWR, 8A, 7, FRONT FASTENED

Buy Now
Circular Connector Assemblies - 1754-1456-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1456-ND
Circular Connector Assemblies 1754-1456-ND
7 (6 Power + PE) Position Circular Connector Receptacle, Male Pins Solder Cup

7 (6 Power + PE) Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 7 Position, Panel; Product Range Amphenol Ltw - 48W0754 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 7 Position, Panel; Product Range Amphenol Ltw
48W0754
Circular Connector, Plug, 7 Position, Panel; Product Range Amphenol Ltw 48W0754
CIRCULAR CONNECTOR, PLUG, 7 POSITION, PANEL; Product Range:PWE (8A) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 7 POSITION, PANEL; Product Range:PWE (8A) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PWE-07PMMS-SC7001 1754-1456-ND 48W0754
Product Name Power Connectors Circular Connector Assemblies Circular Connector, Plug, 7 Position, Panel; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508D9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190401 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details