Position Circular Connector
CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, PANEL; Product Range:PWE (8A) Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PWE-07PFFS-SC7001-ND | PWE-07PFFS-SC7001 | 48W0753 |
| Product Name | Circular Connector Assemblies | Power Connectors | Circular Connector, Receptacle, 7 Position, Panel; Product Range Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |