Amphenol LTW Power Connectors PWE-07BFFA-SL7001

Description
PWR, 8A
Request a Quote Datasheet
Description
PWR, 8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - PWE-07BFFA-SL7001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
PWE-07BFFA-SL7001
Power Connectors PWE-07BFFA-SL7001
PWR, 8A

PWR, 8A

Buy Now
Circular Connector Assemblies - PWE-07BFFA-SL7001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PWE-07BFFA-SL7001-ND
Circular Connector Assemblies PWE-07BFFA-SL7001-ND
Position Circular Connector

Position Circular Connector

Buy Now Datasheet
Circular Connector, Receptacle, 7 Position, Cable; Product Range Amphenol Ltw - 48W0751 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 7 Position, Cable; Product Range Amphenol Ltw
48W0751
Circular Connector, Receptacle, 7 Position, Cable; Product Range Amphenol Ltw 48W0751
CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, CABLE; Product Range:PWE (8A) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, CABLE; Product Range:PWE (8A) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PWE-07BFFA-SL7001 PWE-07BFFA-SL7001-ND 48W0751
Product Name Power Connectors Circular Connector Assemblies Circular Connector, Receptacle, 7 Position, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details