Amphenol LTW Power Connectors PWE-07AMMM-SL7A01

Description
PWR, 8A
Request a Quote Datasheet
Description
PWR, 8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - PWE-07AMMM-SL7A01 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
PWE-07AMMM-SL7A01
Power Connectors PWE-07AMMM-SL7A01
PWR, 8A

PWR, 8A

Buy Now
Circular Connector, Plug, 7 Position, Cable; Product Range Amphenol Ltw - 48W0750 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 7 Position, Cable; Product Range Amphenol Ltw
48W0750
Circular Connector, Plug, 7 Position, Cable; Product Range Amphenol Ltw 48W0750
CIRCULAR CONNECTOR, PLUG, 7 POSITION, CABLE; Product Range:PWE (8A) Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 7 POSITION, CABLE; Product Range:PWE (8A) Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PWE-07AMMM-SL7A01 48W0750
Product Name Power Connectors Circular Connector, Plug, 7 Position, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1026-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Assemblies - 1124-CAB.H08.ELA.C52S-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details
TNC (F) St. Connector for RG58 Cable - ET-TFS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details