Amphenol Corporation Circular Cable Assemblies PWCU-04AFMM-LL7A03

Description
POWER, PWCU, PLASTIC, 20A+2A, 04
Request a Quote Datasheet
Description
POWER, PWCU, PLASTIC, 20A+2A, 04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-PWCU-04AFMM-LL7A03-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-PWCU-04AFMM-LL7A03-ND
Circular Cable Assemblies 1754-PWCU-04AFMM-LL7A03-ND
POWER, PWCU, PLASTIC, 20A+2A, 04

POWER, PWCU, PLASTIC, 20A+2A, 04

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1754-PWCU-04AFMM-LL7A03-ND
Product Name Circular Cable Assemblies
Cable Length 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ZK1031-6400-1xxx | PROFIBUS cable, PUR, drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Networking
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3340/302-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers