Amphenol LTW Circular Connector Assemblies PWC-03RMMS-LC7002

Description
Position Circular Connector
Request a Quote Datasheet
Description
Position Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - PWC-03RMMS-LC7002-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PWC-03RMMS-LC7002-ND
Circular Connector Assemblies PWC-03RMMS-LC7002-ND
Position Circular Connector

Position Circular Connector

Buy Now Datasheet
Power Connectors - PWC-03RMMS-LC7002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
PWC-03RMMS-LC7002
Power Connectors PWC-03RMMS-LC7002
PWR, 20A, 3, REAR FASTENED

PWR, 20A, 3, REAR FASTENED

Buy Now
Circular Conn, Rcpt, 3Pos, Panel; Product Range Amphenol Ltw - 04AC9501 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 3Pos, Panel; Product Range Amphenol Ltw
04AC9501
Circular Conn, Rcpt, 3Pos, Panel; Product Range Amphenol Ltw 04AC9501
CIRCULAR CONN, RCPT, 3POS, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Coupling Style:Bayonet; Connector Body Material:Thermoplast ic Body; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 3POS, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Coupling Style:Bayonet; Connector Body Material:Thermoplastic Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PWC-03RMMS-LC7002-ND PWC-03RMMS-LC7002 04AC9501
Product Name Circular Connector Assemblies Power Connectors Circular Conn, Rcpt, 3Pos, Panel; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 1115758 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details