Amphenol LTW Circular Connector Assemblies PWC-03RMFS-LC7002

Description
Position Circular Connector
Request a Quote Datasheet
Description
Position Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - PWC-03RMFS-LC7002-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PWC-03RMFS-LC7002-ND
Circular Connector Assemblies PWC-03RMFS-LC7002-ND
Position Circular Connector

Position Circular Connector

Buy Now Datasheet
Power Connectors - PWC-03RMFS-LC7002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
PWC-03RMFS-LC7002
Power Connectors PWC-03RMFS-LC7002
PWR, 20A, 3, REAR FASTENED

PWR, 20A, 3, REAR FASTENED

Buy Now
Circular Connector, Plug, 3 Position, Panel; Product Range Amphenol Ltw - 48W0747 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3 Position, Panel; Product Range Amphenol Ltw
48W0747
Circular Connector, Plug, 3 Position, Panel; Product Range Amphenol Ltw 48W0747
CIRCULAR CONNECTOR, PLUG, 3 POSITION, PANEL; Product Range:PWC (20A) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 3 POSITION, PANEL; Product Range:PWC (20A) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PWC-03RMFS-LC7002-ND PWC-03RMFS-LC7002 48W0747
Product Name Circular Connector Assemblies Power Connectors Circular Connector, Plug, 3 Position, Panel; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
M39029 Connectors, Size 16 Pin - 190735 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details