Amphenol LTW Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies PWC-03PMMS-LC7001

Description
Manufacturer: Amphenol LTW Win Source Part Number: 1334582-PWC-03PMMS-L C7001 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Assemblies Packaging: Tray Number of Positions: 3 Connector Type: Receptacle, Male Pins Termination: Solder Cup Fastening Type: Bayonet Lock Ingress Protection: IP67 - Dust Tight, Waterproof Orientation: Keyed Standard Package: 50 Mounting: Panel Mount Mounting Feature: Bulkhead - Front Side Nut Contact Finish - Mating: Gold Temperature Range - Operating: -40°C ~ 105°C Shell Material: Polyamide (PA), Nylon, Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) Current Rating (Amps): 20A HTSUS: 8536.69.4020 Other Part Number: 1754-1121 Base Product Number: PWC-03PMMS RoHS Status: RoHS Compliant Primary Material: Plastic
Request a Quote Datasheet
Description
Manufacturer: Amphenol LTW Win Source Part Number: 1334582-PWC-03PMMS-L C7001 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Assemblies Packaging: Tray Number of Positions: 3 Connector Type: Receptacle, Male Pins Termination: Solder Cup Fastening Type: Bayonet Lock Ingress Protection: IP67 - Dust Tight, Waterproof Orientation: Keyed Standard Package: 50 Mounting: Panel Mount Mounting Feature: Bulkhead - Front Side Nut Contact Finish - Mating: Gold Temperature Range - Operating: -40°C ~ 105°C Shell Material: Polyamide (PA), Nylon, Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) Current Rating (Amps): 20A HTSUS: 8536.69.4020 Other Part Number: 1754-1121 Base Product Number: PWC-03PMMS RoHS Status: RoHS Compliant Primary Material: Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies - 1334582-PWC-03PMMS-LC7001 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
1334582-PWC-03PMMS-LC7001
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 1334582-PWC-03PMMS-LC7001
Manufacturer: Amphenol LTW Win Source Part Number: 1334582-PWC-03PMMS-L C7001 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Assemblies Packaging: Tray Number of Positions: 3 Connector Type: Receptacle, Male Pins Termination: Solder Cup Fastening Type: Bayonet Lock Ingress Protection: IP67 - Dust Tight, Waterproof Orientation: Keyed Standard Package: 50 Mounting: Panel Mount Mounting Feature: Bulkhead - Front Side Nut Contact Finish - Mating: Gold Temperature Range - Operating: -40°C ~ 105°C Shell Material: Polyamide (PA), Nylon, Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) Current Rating (Amps): 20A HTSUS: 8536.69.4020 Other Part Number: 1754-1121 Base Product Number: PWC-03PMMS RoHS Status: RoHS Compliant Primary Material: Plastic

Manufacturer: Amphenol LTW
Win Source Part Number: 1334582-PWC-03PMMS-LC7001
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Assemblies
Packaging: Tray
Number of Positions: 3
Connector Type: Receptacle, Male Pins
Termination: Solder Cup
Fastening Type: Bayonet Lock
Ingress Protection: IP67 - Dust Tight, Waterproof
Orientation: Keyed
Standard Package: 50
Mounting: Panel Mount
Mounting Feature: Bulkhead - Front Side Nut
Contact Finish - Mating: Gold
Temperature Range - Operating: -40°C ~ 105°C
Shell Material: Polyamide (PA), Nylon, Glass Filled
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20A
HTSUS: 8536.69.4020
Other Part Number: 1754-1121
Base Product Number: PWC-03PMMS
RoHS Status: RoHS Compliant
Primary Material: Plastic

Buy Now Datasheet
Circular Connector Assemblies - 1754-1121-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1121-ND
Circular Connector Assemblies 1754-1121-ND
3 Position Circular Connector Receptacle, Male Pins Solder Cup

3 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 3Pos, Panel; Product Range Amphenol Ltw - 45X6264 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3Pos, Panel; Product Range Amphenol Ltw
45X6264
Circular Connector, Plug, 3Pos, Panel; Product Range Amphenol Ltw 45X6264
CIRCULAR CONNECTOR, PLUG, 3POS, PANEL; Product Range:PWC Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 3POS, PANEL; Product Range:PWC Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1334582-PWC-03PMMS-LC7001 1754-1121-ND 45X6264
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Circular Connector Assemblies Circular Connector, Plug, 3Pos, Panel; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Solder Cup
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Orange - 1327G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Military Connector
View Details