Amphenol LTW Circular Connector Assemblies PWC-03BMMB-LL7APP

Description
POWER, PWC, 20A, 03 PINS, FIELD
Request a Quote Datasheet
Description
POWER, PWC, 20A, 03 PINS, FIELD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-PWC-03BMMB-LL7APP-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-PWC-03BMMB-LL7APP-ND
Circular Connector Assemblies 1754-PWC-03BMMB-LL7APP-ND
POWER, PWC, 20A, 03 PINS, FIELD

POWER, PWC, 20A, 03 PINS, FIELD

Buy Now Datasheet
Power Connectors - PWC-03BMMB-LL7APP - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
PWC-03BMMB-LL7APP
Power Connectors PWC-03BMMB-LL7APP
PWR, 20A, 3P ASSY

PWR, 20A, 3P ASSY

Buy Now
Power, Pwc, 20A, 03 Pins, Field Installable, Screw-In, Straight Rohs Compliant Amphenol Ltw - 95AC2059 - Newark, An Avnet Company
Chicago, IL, United States
Power, Pwc, 20A, 03 Pins, Field Installable, Screw-In, Straight Rohs Compliant Amphenol Ltw
95AC2059
Power, Pwc, 20A, 03 Pins, Field Installable, Screw-In, Straight Rohs Compliant Amphenol Ltw 95AC2059
Power, PWC, 20A, 03 Pins, Field Installable, Screw-In, Straight RoHS Compliant: Yes

Power, PWC, 20A, 03 Pins, Field Installable, Screw-In, Straight RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1754-PWC-03BMMB-LL7APP-ND PWC-03BMMB-LL7APP 95AC2059
Product Name Circular Connector Assemblies Power Connectors Power, Pwc, 20A, 03 Pins, Field Installable, Screw-In, Straight Rohs Compliant Amphenol Ltw
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10032ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-3211/1000-675-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers