Amphenol LTW Power Connectors PWC-03BFFA-LL7001

Description
PWR, 20A
Request a Quote Datasheet
Description
PWR, 20A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - PWC-03BFFA-LL7001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
PWC-03BFFA-LL7001
Power Connectors PWC-03BFFA-LL7001
PWR, 20A

PWR, 20A

Buy Now
Circular Connector Assemblies - PWC-03BFFA-LL7001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PWC-03BFFA-LL7001-ND
Circular Connector Assemblies PWC-03BFFA-LL7001-ND
Position Circular Connector

Position Circular Connector

Buy Now Datasheet
Circular Connector, Receptacle, 3 Position, Cable; Product Range Amphenol Ltw - 48W0744 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 3 Position, Cable; Product Range Amphenol Ltw
48W0744
Circular Connector, Receptacle, 3 Position, Cable; Product Range Amphenol Ltw 48W0744
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, CABLE; Product Range:PWC (20A) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, CABLE; Product Range:PWC (20A) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PWC-03BFFA-LL7001 PWC-03BFFA-LL7001-ND 48W0744
Product Name Power Connectors Circular Connector Assemblies Circular Connector, Receptacle, 3 Position, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - 2262-A42029-031-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Plug - NECU-S-M8G4-HX - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
GX12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details