Amphenol LTW Power Connectors PWC-03AFFM-LL7A01

Description
PWR, 20A
Request a Quote Datasheet
Description
PWR, 20A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - PWC-03AFFM-LL7A01 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
PWC-03AFFM-LL7A01
Power Connectors PWC-03AFFM-LL7A01
PWR, 20A

PWR, 20A

Buy Now
Circular Connector, Receptacle, 3 Position, Cable; Product Range Amphenol Ltw - 48W0742 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 3 Position, Cable; Product Range Amphenol Ltw
48W0742
Circular Connector, Receptacle, 3 Position, Cable; Product Range Amphenol Ltw 48W0742
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, CABLE; Product Range:PWC (20A) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, CABLE; Product Range:PWC (20A) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PWC-03AFFM-LL7A01 48W0742
Product Name Power Connectors Circular Connector, Receptacle, 3 Position, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00201TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1602-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers